TE Connectivity RA73F2A332RBTDF
- 收藏
- 对比
RA73F2A332RBTDF
2460-RA73F2A332RBTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0805, Tape & Reel, .1 %, Thin Film, Resistance Class Up to 1kΩ, 332 Ω, Holsworthy RA73
1最小包装量--
RA73F2A332RBTDF详情
TE Connectivity RA73F2A332RBTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-2176476-9
TE Internal Description
RA73F 2A 332R 0.1% 1K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0805
Packaging Methodu2009
Tape & Reel
Passive Component Toleranceu2009(%)
.1
RA73F2A332RBTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。