注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥8.147823
10
¥7.686622
100
¥7.251536
500
¥6.841072
1000
¥6.453837
TE Connectivity RA73F2A3K4BTD
- 收藏
- 对比
RA73F2A3K4BTD
2460-RA73F2A3K4BTD
电阻器
--
大陆
立即发货

3.4K Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0805, Tape & Reel, Resistance Class 1kΩ – 1MΩ, 1 W, ±25 ppm/°C, Holsworthy RA73
--最小包装量--
¥
总价: ¥
RA73F2A3K4BTD详情
TE Connectivity RA73F2A3K4BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-2176483-7
TE Internal Description
RA73F 2A 3K4 0.1% 5K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0805
Packaging Methodu2009
Tape & Reel
Passive Component Toleranceu2009(%)
.1
RA73F2A3K4BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。