TE Connectivity RA73F2A4K64BTD
- 收藏
- 对比
RA73F2A4K64BTD
2460-RA73F2A4K64BTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Precision Resistor, 2 Termination, 0805, Tape & Reel, .1 %, Thin Film, Resistance Class 1kΩ – 1MΩ, 4.64K Ω, Holsworthy RA73
1最小包装量--
RA73F2A4K64BTD详情
TE Connectivity RA73F2A4K64BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Packaging Methodu2009
Tape & Reel
Passive Component Toleranceu2009(%)
.1
TE Internal #
9-2176483-0
TE Internal Description
RA73F 2A 4K64 0.1% 5K RL
Resistor Typeu2009
精密电阻器
Number of Terminationsu2009
2
Package Size Codeu2009
0805
RA73F2A4K64BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。