TE Connectivity RA73F2A76R8BTD
- 收藏
- 对比
RA73F2A76R8BTD
2460-RA73F2A76R8BTD
电阻器
--
大陆
立即发货

76.8 Ω, Thin Film, Precision Resistor Resistor, .1 %, 2 Termination, 0805, Tape & Reel, Resistance Class Up to 1kΩ, 1 W, ±25 ppm/°C, Holsworthy RA73
1最小包装量--
RA73F2A76R8BTD详情
TE Connectivity RA73F2A76R8BTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
.1
Packaging Methodu2009
Tape & Reel
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
精密电阻器
TE Internal Description
RA73F 2A 76R8 0.1% 5K RL
TE Internal #
1-2176482-8
RA73F2A76R8BTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。