TE Connectivity RBD-50-M-04
- 收藏
- 对比
RBD-50-M-04
2460-RBD-50-M-04
同轴连接器(射频)
--
大陆
立即发货

Conn BNC F 50Ohm Solder ST Panel Mount Gold
1最小包装量--
RBD-50-M-04详情
TE Connectivity RBD-50-M-04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Terminate To
同轴电缆
Mounting Styles
Panel
Contact Materials
Brass
Rad Hardened
无
终端
Solder
类型
BNC
性别
F
阻抗
50(ohm)
本体镀层
Nickel
RBD-50-M-04拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。