TE Connectivity RBK-VWS-125-NR1-X-30MM
- 收藏
- 对比
RBK-VWS-125-NR1-X-30MM
2460-RBK-VWS-125-NR1-X-30MM
热缩管
--
大陆
立即发货

Clear, 4:1, Dual Wall Tubing, Shrinks To .047 in [1.27 mm], Irradiated Modified Polyolefin, 5.7 mm [.22 in] Inner Diameter, RAYCHEM RBK-VWS
1最小包装量--
RBK-VWS-125-NR1-X-30MM详情
TE Connectivity RBK-VWS-125-NR1-X-30MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
4:1
Recovered Inside Diameter (Max)u2009
1.27u2009mmu2009[u2009.047u2009inu2009]
Expanded Inside Diameter (Min)u2009
5.7u2009mmu2009[u2009.22u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Clear
TE Internal Description
RBK-VWS-125-NR1-X-30MM
TE Internal #
EM58926001
RBK-VWS-125-NR1-X-30MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。