TE Connectivity RBK-VWS-125-NR4-X-60MM
- 收藏
- 对比
RBK-VWS-125-NR4-X-60MM
2460-RBK-VWS-125-NR4-X-60MM
热缩管
--
大陆
立即发货

Clear, 4:1, Dual Wall Tubing, Shrinks To .175 in [4.45 mm], Irradiated Modified Polyolefin, 17.78 mm [17.78 in] Inner Diameter, RAYCHEM RBK-VWS
1最小包装量--
RBK-VWS-125-NR4-X-60MM详情
TE Connectivity RBK-VWS-125-NR4-X-60MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
4:1
TE Internal #
EG02456001
TE Internal Description
RBK-VWS-125-NR4-X-60MM
Alias #
1-1899819-1
Primary Product Coloru2009
Clear
Wall Typeu2009
双墙
Recovered Inside Diameter (Max)u2009
4.45u2009mmu2009[u2009.175u2009inu2009]
Expanded Inside Diameter (Min)u2009
17.78u2009mmu2009[u200917.78u2009inu2009]
RBK-VWS-125-NR4-X-60MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。