TE Connectivity RC2/A9-3222-4608-GJ
- 收藏
- 对比
RC2/A9-3222-4608-GJ
2460-RC2/A9-3222-4608-GJ
无类别的
--
大陆
立即发货

RC2/A9-3222-4608-GJ
1最小包装量--
RC2/A9-3222-4608-GJ详情
TE Connectivity RC2/A9-3222-4608-GJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
有
Number of auxiliary contacts as normally closed contact
4
Type of control element
Push button
Rated permanent current Iu
800
Device construction
Built-in device slide-in technique (withdrawable)
Degree of protection (IP)
IP30
Overload release current setting
320 - 800
Adjustment range undelayed short-circuit release
1600 - 85000
Type of electrical connection of main circuit
Other
RC2/A9-3222-4608-GJ拓展信息







哦! 它是空的。