TE Connectivity RDSS-CLIP-100(S5)
- 收藏
- 对比
RDSS-CLIP-100(S5)
2460-RDSS-CLIP-100(S5)
套管 - 电源电缆
--
大陆
立即发货

Duct Seals, AMERICAS / ASIA / ANZPAC, Duct Sealing System, Plastic / Concrete / Steel Ducting Systems, Dry / Wet Conditions, RAYCHEM RSSS
1最小包装量--
RDSS-CLIP-100(S5)详情
TE Connectivity RDSS-CLIP-100(S5)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Installation Conditionu2009
Dry, Wet
Ducting Systemsu2009
Concrete, Plastic, Steel
Admissible Cable Dia. at Duct Inside Dia.u2009(mm)
0-45 at 75.0 mm, 0-52 at 80.0 mm, 0-60 at 85.0 mm, 0-66 at 90.0 mm, 0-74 at 95.0 mm, 0-80 at 100.0 mm, 0-85 at 105.0 mm, 0-90 at 110.0 mm, 55-95 at 115.0 mm, 60-100 at 120.0 mm
Duct Seal Product Typeu2009
Duct Sealing System
Duct Seal Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Alias #
9-1196615-8
TE Internal Description
RDSS-CLIP-100(S5)
TE Internal #
848365-000
RDSS-CLIP-100(S5)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。