TE Connectivity RES KIT 0805RS
- 收藏
- 对比
RES KIT 0805RS
2460-RES KIT 0805RS
电阻器
--
大陆
立即发货

Thick Film, General Purpose Resistor Resistor, 5 %, 0805, Folder, SMD Thick Film Resistor Kit, .125 W, ±100 ppm/°C, Solder, 1 x .5 x .35 mm, Neohm CRG
1最小包装量--
RES KIT 0805RS详情
TE Connectivity RES KIT 0805RS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Accessory Typeu2009
SMD Thick Film Resistor Kit
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Folder
Package Size Codeu2009
0805
Resistor Typeu2009
通用电阻器
TE Internal Description
0805 LAB-KIT
TE Internal #
1625873-5
RES KIT 0805RS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。