TE Connectivity RH73H2A100MKTN
- 收藏
- 对比
RH73H2A100MKTN
2460-RH73H2A100MKTN
电阻器
--
大陆
立即发货

Surface Mount Resistors, High Value/High Voltage Resistor, 2 Termination, 0805, Taped & Reeled, 10 %, Thick Film, Resistance Class 1MΩ – 1GΩ, CGS RH73
--最小包装量--
RH73H2A100MKTN详情
TE Connectivity RH73H2A100MKTN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1625856-2
TE Internal Description
RH73 2A 100M 10% 100PPM 1K RL
Resistor Typeu2009
High Value/High Voltage Resistor
Number of Terminationsu2009
2
Package Size Codeu2009
0805
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
10
RH73H2A100MKTN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。