TE Connectivity RH73U1E10MJTN
- 收藏
- 对比
RH73U1E10MJTN
2460-RH73U1E10MJTN
电阻器
--
大陆
立即发货

10M Ω, Thick Film, High Value/High Voltage Resistor Resistor, 5 %, 2 Termination, 0402, Taped & Reeled, Resistance Class 1MΩ – 1GΩ, .05 W, CGS RH73
1最小包装量--
RH73U1E10MJTN详情
TE Connectivity RH73U1E10MJTN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1879237-3
TE Internal Description
RH73 1E 10M 5% 250PPM 1K RL
Resistor Typeu2009
High Value/High Voltage Resistor
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0402
Number of Terminationsu2009
2
RH73U1E10MJTN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。