TE Connectivity RH73W2A500MNTN
- 收藏
- 对比
RH73W2A500MNTN
2460-RH73W2A500MNTN
电阻器
--
大陆
立即发货

500M Ω, Thick Film, High Value/High Voltage Resistor Resistor, 30 %, 2 Termination, 0805, Taped & Reeled, Resistance Class 1MΩ – 1GΩ, .125 W, CGS RH73
--最小包装量--
RH73W2A500MNTN详情
TE Connectivity RH73W2A500MNTN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1625861-5
TE Internal Description
RH73 2A 500M 30% 500PPM 1K RL
Resistor Typeu2009
High Value/High Voltage Resistor
Number of Terminationsu2009
2
Package Size Codeu2009
0805
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
30
RH73W2A500MNTN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。