TE Connectivity RH73W2B430MJTD
- 收藏
- 对比
RH73W2B430MJTD
2460-RH73W2B430MJTD
电阻器
--
大陆
立即发货

430M Ω, Thick Film, High Value/High Voltage Resistor Resistor, 5 %, 2 Termination, 1206, Taped & Reeled, Resistance Class 1MΩ – 1GΩ, .25 W, CGS RH73
1最小包装量--
RH73W2B430MJTD详情
TE Connectivity RH73W2B430MJTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1625862-9
TE Internal Description
RH73 2B 430M 5% 500PPM 5K RL
Resistor Typeu2009
High Value/High Voltage Resistor
Number of Terminationsu2009
2
Package Size Codeu2009
1206
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
5
RH73W2B430MJTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。