TE Connectivity RH73X2A1G5MTN
- 收藏
- 对比
RH73X2A1G5MTN
2460-RH73X2A1G5MTN
电阻器
--
大陆
立即发货

1.5G Ω, Thick Film, High Value/High Voltage Resistor Resistor, 20 %, 2 Termination, 0805, Taped & Reeled, Resistance Class 1GΩ & Up, .125 W, CGS RH73
1最小包装量--
RH73X2A1G5MTN详情
TE Connectivity RH73X2A1G5MTN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
20
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
High Value/High Voltage Resistor
TE Internal Description
RH73 2A 1G5 20% 1000PPM 1K RL
TE Internal #
1-1625862-0
RH73X2A1G5MTN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。