TE Connectivity RHW-110/30-1200/ADH-0
- 收藏
- 对比
RHW-110/30-1200/ADH-0
2460-RHW-110/30-1200/ADH-0
热缩管
--
大陆
立即发货

Black, 3.5:1, Dual Wall Tubing, Shrinks To 1.181 in [30 mm], Irradiated Modified Polyolefin, 110 mm [4.331 in] Inner Diameter, RAYCHEM RHW
1最小包装量--
RHW-110/30-1200/ADH-0详情
TE Connectivity RHW-110/30-1200/ADH-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3.5:1
Recovered Inside Diameter (Max)u2009
30u2009mmu2009[u20091.181u2009inu2009]
Expanded Inside Diameter (Min)u2009
110u2009mmu2009[u20094.331u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Black
Alias #
6-1899806-5
TE Internal Description
RHW-110/30-1200/ADH-0
TE Internal #
CX7197-000
RHW-110/30-1200/ADH-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。