TE Connectivity RHW-130/35-1200/ADH-0
- 收藏
- 对比
RHW-130/35-1200/ADH-0
2460-RHW-130/35-1200/ADH-0
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, 5.118 in [130 mm] Expanded Inside, 1.378 in [35 mm] Recovered Inside, 3.5:1 Shrink Ratio, RAYCHEM RHW
1最小包装量--
RHW-130/35-1200/ADH-0详情
TE Connectivity RHW-130/35-1200/ADH-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3.5:1
Recovered Inside Diameter (Max)u2009
35u2009mmu2009[u20091.378u2009inu2009]
Expanded Inside Diameter (Min)u2009
130u2009mmu2009[u20095.118u2009inu2009]
Wall Typeu2009
Dual
Primary Product Coloru2009
Black
Alias #
6-1899806-7
TE Internal Description
RHW-130/35-1200/ADH-0
TE Internal #
CX7199-000
RHW-130/35-1200/ADH-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。