TE Connectivity RHW-48/12-1200/ADH-0
- 收藏
- 对比
RHW-48/12-1200/ADH-0
2460-RHW-48/12-1200/ADH-0
热缩管
--
大陆
立即发货

Black, 4:1, Dual Wall Tubing, Shrinks To .472 in [12 mm], Irradiated Modified Polyolefin, 48 mm [1.89 in] Inner Diameter, RAYCHEM RHW
1最小包装量--
RHW-48/12-1200/ADH-0详情
TE Connectivity RHW-48/12-1200/ADH-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CX7205-000
TE Internal Description
RHW-48/12-1200/ADH-0
Alias #
7-1899806-3
Primary Product Coloru2009
Black
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
48u2009mmu2009[u20091.89u2009inu2009]
Recovered Inside Diameter (Max)u2009
12u2009mmu2009[u2009.472u2009inu2009]
Shrink Ratiou2009
4:1
RHW-48/12-1200/ADH-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。