TE Connectivity RHW-70/20-1200/ADH-0
- 收藏
- 对比
RHW-70/20-1200/ADH-0
2460-RHW-70/20-1200/ADH-0
热缩管
--
大陆
立即发货

Black, 3.5:1, Dual Wall Tubing, Shrinks To .787 in [20 mm], Irradiated Modified Polyolefin, 70 mm [2.756 in] Inner Diameter, RAYCHEM RHW
1最小包装量--
RHW-70/20-1200/ADH-0详情
TE Connectivity RHW-70/20-1200/ADH-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recovered Inside Diameter (Max)u2009
20u2009mmu2009[u2009.787u2009inu2009]
Expanded Inside Diameter (Min)u2009
70u2009mmu2009[u20092.756u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Black
Alias #
7-1899806-4
TE Internal Description
RHW-70/20-1200/ADH-0
TE Internal #
CX7206-000
Shrink Ratiou2009
3.5:1
RHW-70/20-1200/ADH-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。