TE Connectivity RIGHT ANGLE DIP SW 6 P SEALED
- 收藏
- 对比
RIGHT ANGLE DIP SW 6 P SEALED
2460-RIGHT ANGLE DIP SW 6 P SEALED
无类别的
--
大陆
立即发货

Dip Switch, 6Pos, Spst, Piano Key, Th; No. Of Circuits:6Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:Spst; Contact Voltage Dc Max:50V; Contact Current Dc Max:1.5A; Product Range:7000 Rohs Compliant: Yes /Alcoswitch Te Connectivity RIGHT ANGLE DIP SW 6 P SEALED
1最小包装量--
添加到询价列表







哦! 它是空的。