TE Connectivity RJ11-4L1-S.
- 收藏
- 对比
RJ11-4L1-S.
2460-RJ11-4L1-S.
无类别的
--
大陆
立即发货

Modular Connector; Modular Connector Type:Rj11 Jack; Port Configuration:1 X 1 (Port); No. Of Positions/Loaded Contacts (Per Port):6P4C; Lan Category:-; Ip Rating:-; Connector Mounting:Through Hole Mount; Shielding:Shielded /Corcom Te Connectivity RJ11-4L1-S.
1最小包装量--
添加到询价列表







哦! 它是空的。