TE Connectivity RJ45-8L2-S
- 收藏
- 对比
RJ45-8L2-S
2460-RJ45-8L2-S
无类别的
--
大陆
立即发货

Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type:Rj45 Jack; Port Configuration:1 X 1 (Port); No. Of Positions/Loaded Contacts (Per Port):8P8C; Lan Category:-; Ip Rating:-; Connector Mounting:Through Hole Mount Rohs Compliant: Yes /Corcom Te Connectivity RJ45-8L2-S
1最小包装量--
添加到询价列表







哦! 它是空的。