TE Connectivity RJ45-8L-S
- 收藏
- 对比
RJ45-8L-S
2460-RJ45-8L-S
无类别的
--
大陆
立即发货

Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type:Rj45 Jack; Port Configuration:1 X 1 (Port); No. Of Positions/Loaded Contacts (Per Port):8P8C; Lan Category:-; Ip Rating:-; Connector Mounting:Through Hole Mount Rohs Compliant: Yes /Corcom Te Connectivity RJ45-8L-S
1最小包装量--
RJ45-8L-S详情
TE Connectivity RJ45-8L-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
51SING-N5-40W
Approvals
cUL, UL
Manufacturer
Edwards Signaling
RoHS
无
Mounting
Box, Conduit, Surface
电压
120 VAC
灯具颜色
Green
灯型
Incandescent
RJ45-8L-S拓展信息







哦! 它是空的。