TE Connectivity RJ45-FT
- 收藏
- 对比
RJ45-FT
2460-RJ45-FT
存储器连接器 - 配件
--
大陆
立即发货

CONN CBL FEEDTHRU RJ45 1=10PACK
1最小包装量--
RJ45-FT详情
TE Connectivity RJ45-FT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
RJ45
厂商
TE Connectivity Laird
Product Status
活跃
For Use With/Related Products
RJ45 Plugs
Unit Weight
0.493835 oz
Factory Pack QuantityFactory Pack Quantity
1
Connector End A
RJ45
Manufacturer
TE Connectivity
Brand
TE Connectivity / Laird External Antennas
RoHS
Details
系列
-
颜色
-
子类别
电缆组件
配件类型
电缆馈入件
产品类别
Ethernet Cables / Networking Cables
特征
IP67
产品类别
Ethernet Cables / Networking Cables
RJ45-FT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。