TE Connectivity RL73H2AR27FTDF
- 收藏
- 对比
RL73H2AR27FTDF
2460-RL73H2AR27FTDF
电阻器
--
大陆
立即发货

27 Ω, Thick Film, Current Sensing Resistor Resistor, 1 %, 2 Termination, 0805, Taped & Reeled, Resistance Class Up to 1kΩ, .125 W, CGS RL73
1最小包装量--
RL73H2AR27FTDF详情
TE Connectivity RL73H2AR27FTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
1
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
电流感应电阻
TE Internal Description
RL73H 2A R27 1% 1K RL
TE Internal #
3-1879461-2
RL73H2AR27FTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。