TE Connectivity RL73H2AR43FTDF
- 收藏
- 对比
RL73H2AR43FTDF
2460-RL73H2AR43FTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Current Sensing Resistor, 2 Termination, 0805, Taped & Reeled, 1 %, Thick Film, Resistance Class Up to 1kΩ, 43 Ω, CGS RL73
1最小包装量--
RL73H2AR43FTDF详情
TE Connectivity RL73H2AR43FTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
电流感应电阻
TE Internal Description
RL73H 2A R43 1% 1K RL
TE Internal #
3-1879461-7
RL73H2AR43FTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。