注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.351109
500
¥0.258171
1000
¥0.215137
2000
¥0.19738
5000
¥0.184461
10000
¥0.171598
15000
¥0.165953
50000
¥0.163177
TE Connectivity RL73H2BR62FTDF
- 收藏
- 对比
RL73H2BR62FTDF
2460-RL73H2BR62FTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Current Sensing Resistor, 2 Termination, 1206, Taped & Reeled, 1 %, Thick Film, Resistance Class Up to 1kΩ, 62 Ω, CGS RL73
--最小包装量--
¥
总价: ¥
RL73H2BR62FTDF详情
TE Connectivity RL73H2BR62FTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1879462-9
TE Internal Description
RL73H 2B R62 1% 1K RL
Resistor Typeu2009
电流感应电阻
Number of Terminationsu2009
2
Package Size Codeu2009
1206
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
1
RL73H2BR62FTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。