注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.35269
500
¥0.259333
1000
¥0.216109
2000
¥0.198265
5000
¥0.185291
10000
¥0.172364
15000
¥0.166696
50000
¥0.163913
TE Connectivity RL73H2BR75FTDF
- 收藏
- 对比
RL73H2BR75FTDF
2460-RL73H2BR75FTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Current Sensing Resistor, 2 Termination, 1206, Taped & Reeled, 1 %, Thick Film, Resistance Class Up to 1kΩ, 75 Ω, CGS RL73
--最小包装量--
¥
总价: ¥
RL73H2BR75FTDF详情
TE Connectivity RL73H2BR75FTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1879462-1
TE Internal Description
RL73H 2B R75 1% 1K RL
Resistor Typeu2009
电流感应电阻
Number of Terminationsu2009
2
Package Size Codeu2009
1206
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
1
RL73H2BR75FTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。