TE Connectivity RL73H2ER30FTD
- 收藏
- 对比
RL73H2ER30FTD
2460-RL73H2ER30FTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Current Sensing Resistor, 2 Termination, 1210, Taped & Reeled, 1 %, Thick Film, Resistance Class Up to 1kΩ, 30 Ω, CGS RL73
1最小包装量--
RL73H2ER30FTD详情
TE Connectivity RL73H2ER30FTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
RL73H 2E R30 1% 5K RL
Resistor Typeu2009
电流感应电阻
Number of Terminationsu2009
2
Package Size Codeu2009
1210
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
1
TE Internal #
1-1879463-2
RL73H2ER30FTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。