TE Connectivity RL73H2ER82FTD
- 收藏
- 对比
RL73H2ER82FTD
2460-RL73H2ER82FTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Current Sensing Resistor, 2 Termination, 1210, Taped & Reeled, 1 %, Thick Film, Resistance Class Up to 1kΩ, 82 Ω, CGS RL73
1最小包装量--
RL73H2ER82FTD详情
TE Connectivity RL73H2ER82FTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
1210
Number of Terminationsu2009
2
Resistor Typeu2009
电流感应电阻
TE Internal Description
RL73H 2E R82 1% 5K RL
TE Internal #
2-1879463-3
RL73H2ER82FTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。