TE Connectivity RL73H2HR24FTE
- 收藏
- 对比
RL73H2HR24FTE
2460-RL73H2HR24FTE
电阻器
--
大陆
立即发货

Surface Mount Resistors, Current Sensing Resistor, 2 Termination, 2010, Taped & Reeled, 1 %, Thick Film, Resistance Class Up to 1kΩ, 24 Ω, CGS RL73
1最小包装量--
RL73H2HR24FTE详情
TE Connectivity RL73H2HR24FTE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1879464-8
TE Internal Description
RL73H 2H R24 1% 4K RL
Resistor Typeu2009
电流感应电阻
Number of Terminationsu2009
2
Package Size Codeu2009
2010
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
1
RL73H2HR24FTE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。