TE Connectivity RL73H3AR43FTE
- 收藏
- 对比
RL73H3AR43FTE
2460-RL73H3AR43FTE
电阻器
--
大陆
立即发货

.43 Ω, Thick Film, Current Sensing Resistor Resistor, 1 %, 2 Termination, 2512, Taped & Reeled, Resistance Class Up to 1kΩ, 1 W, ±100 ppm/°C, CGS RL73
1最小包装量--
RL73H3AR43FTE详情
TE Connectivity RL73H3AR43FTE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1622824-1
TE Internal Description
RL73H 3A R43 1% 4K RL
Resistor Typeu2009
电流感应电阻
Number of Terminationsu2009
2
Package Size Codeu2009
2512
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
1
RL73H3AR43FTE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。