TE Connectivity RL73K1JR62FTDF
- 收藏
- 对比
RL73K1JR62FTDF
2460-RL73K1JR62FTDF
电阻器
--
大陆
立即发货

.62 Ω, Thick Film, Current Sensing Resistor Resistor, 1 %, 2 Termination, 0603, Taped & Reeled, Resistance Class Up to 1kΩ, .1 W, CGS RL73
1最小包装量--
RL73K1JR62FTDF详情
TE Connectivity RL73K1JR62FTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0603
Number of Terminationsu2009
2
Resistor Typeu2009
电流感应电阻
TE Internal Description
RL73K 1J R62 1% 1K RL
TE Internal #
1-2176170-5
RL73K1JR62FTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。