TE Connectivity RL73K2BR27JTD
- 收藏
- 对比
RL73K2BR27JTD
2460-RL73K2BR27JTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Current Sensing Resistor, 2 Termination, 1206, Taped & Reeled, 5 %, Thick Film, Resistance Class Up to 1kΩ, .27 Ω, CGS RL73
1最小包装量--
RL73K2BR27JTD详情
TE Connectivity RL73K2BR27JTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1622825-0
TE Internal Description
RL73K 2B R27 5% 5K RL
Resistor Typeu2009
电流感应电阻
Number of Terminationsu2009
2
Package Size Codeu2009
1206
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
5
RL73K2BR27JTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。