TE Connectivity RL73K2ER10JTD
- 收藏
- 对比
RL73K2ER10JTD
2460-RL73K2ER10JTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Current Sensing Resistor, 2 Termination, 1210, Taped & Reeled, 5 %, Thick Film, Resistance Class Up to 1kΩ, .1 Ω, CGS RL73
--最小包装量--
RL73K2ER10JTD详情
TE Connectivity RL73K2ER10JTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
1210
Number of Terminationsu2009
2
Resistor Typeu2009
电流感应电阻
TE Internal Description
RL73K 2E R10 5% 5K RL
TE Internal #
7-1622825-6
RL73K2ER10JTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。