注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.503071
500
¥0.369902
1000
¥0.308255
2000
¥0.282804
5000
¥0.264304
10000
¥0.24586
15000
¥0.237774
50000
¥0.2338
TE Connectivity RL73K2ER33JTD
- 收藏
- 对比
RL73K2ER33JTD
2460-RL73K2ER33JTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Current Sensing Resistor, 2 Termination, 1210, Taped & Reeled, 5 %, Thick Film, Resistance Class Up to 1kΩ, 33 Ω, CGS RL73
--最小包装量--
¥
总价: ¥
RL73K2ER33JTD详情
TE Connectivity RL73K2ER33JTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
RL73K 2E R33 5% 5K RL
Resistor Typeu2009
电流感应电阻
Number of Terminationsu2009
2
Package Size Codeu2009
1210
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
5
TE Internal #
5-1879463-9
RL73K2ER33JTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。