TE Connectivity RL73K3AR47GTE
- 收藏
- 对比
RL73K3AR47GTE
2460-RL73K3AR47GTE
电阻器
--
大陆
立即发货

Surface Mount Resistors, Current Sensing Resistor, 2 Termination, 2512, Taped & Reeled, 2 %, Thick Film, Resistance Class Up to 1kΩ, .47 Ω, CGS RL73
1最小包装量--
RL73K3AR47GTE详情
TE Connectivity RL73K3AR47GTE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
2
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
2512
Number of Terminationsu2009
2
Resistor Typeu2009
电流感应电阻
TE Internal Description
RL73K 3A R47 2% 4K RL
TE Internal #
8-1622825-0
RL73K3AR47GTE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。