TE Connectivity RL73M1ER062FTD
- 收藏
- 对比
RL73M1ER062FTD
2460-RL73M1ER062FTD
电阻器
--
大陆
立即发货

.062 Ω, Thick Film, Current Sensing Resistor Resistor, 1 %, 2 Termination, 0402, Taped & Reeled, Resistance Class Up to 1kΩ, .0625 W, CGS RL73
1最小包装量--
RL73M1ER062FTD详情
TE Connectivity RL73M1ER062FTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-2176169-0
TE Internal Description
RL73M 1E R062 1% 5K RL
Resistor Typeu2009
电流感应电阻
Number of Terminationsu2009
2
Package Size Codeu2009
0402
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
1
RL73M1ER062FTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。