TE Connectivity RL73M2AR051FTDF
- 收藏
- 对比
RL73M2AR051FTDF
2460-RL73M2AR051FTDF
电阻器
--
大陆
立即发货

51 Ω, Thick Film, Current Sensing Resistor Resistor, 1 %, 2 Termination, 0805, Taped & Reeled, Resistance Class Up to 1kΩ, .125 W, CGS RL73
1最小包装量--
RL73M2AR051FTDF详情
TE Connectivity RL73M2AR051FTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-1879461-9
Passive Component Toleranceu2009(%)
1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0805
Number of Terminationsu2009
2
Resistor Typeu2009
电流感应电阻
TE Internal Description
RL73M 2A R051 1% 1K RL
RL73M2AR051FTDF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。