TE Connectivity RL73M2HR047FTDF
- 收藏
- 对比
RL73M2HR047FTDF
2460-RL73M2HR047FTDF
电阻器
--
大陆
立即发货

Surface Mount Resistors, Current Sensing Resistor, 2 Termination, 2010, Taped & Reeled, 1 %, Thick Film, Resistance Class Up to 1kΩ, .047 Ω, CGS RL73
1最小包装量--
RL73M2HR047FTDF详情
TE Connectivity RL73M2HR047FTDF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
2010
Number of Terminationsu2009
2
Resistor Typeu2009
电流感应电阻
TE Internal Description
RL73M 2H R047 1% 1K RL
TE Internal #
2-2176174-9
RL73M2HR047FTDF拓展信息







哦! 它是空的。