TE Connectivity RL73N1ER22JTD
- 收藏
- 对比
RL73N1ER22JTD
2460-RL73N1ER22JTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Current Sensing Resistor, 2 Termination, 0402, Taped & Reeled, 5 %, Thick Film, Resistance Class Up to 1kΩ, .22 Ω, CGS RL73
1最小包装量--
RL73N1ER22JTD详情
TE Connectivity RL73N1ER22JTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0402
Number of Terminationsu2009
2
Resistor Typeu2009
电流感应电阻
Alias #
RL73K1ER22JTD
TE Internal Description
RL73N 1E R22 5% 5K RL
TE Internal #
5-1622824-3
RL73N1ER22JTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。