TE Connectivity RL73N1ER47JTD
- 收藏
- 对比
RL73N1ER47JTD
2460-RL73N1ER47JTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Current Sensing Resistor, 2 Termination, 0402, Taped & Reeled, 5 %, Thick Film, Resistance Class Up to 1kΩ, .47 Ω, CGS RL73
1最小包装量--
RL73N1ER47JTD详情
TE Connectivity RL73N1ER47JTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1622824-7
TE Internal Description
RL73N 1E R47 5% 5K RL
Alias #
RL73K1ER47JTD
Resistor Typeu2009
电流感应电阻
Number of Terminationsu2009
2
Package Size Codeu2009
0402
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
5
RL73N1ER47JTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。