TE Connectivity RL73N1JR24FTD
- 收藏
- 对比
RL73N1JR24FTD
2460-RL73N1JR24FTD
电阻器
--
大陆
立即发货

24 Ω, Thick Film, Current Sensing Resistor Resistor, 1 %, 2 Termination, 0603, Taped & Reeled, Resistance Class Up to 1kΩ, .1 W, ±300 ppm/°C, CGS RL73
1最小包装量--
RL73N1JR24FTD详情
TE Connectivity RL73N1JR24FTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
1
Packaging Methodu2009
Taped & Reeled
Package Size Codeu2009
0603
Number of Terminationsu2009
2
Resistor Typeu2009
电流感应电阻
TE Internal Description
RL73N 1J R24 1% 5K RL
TE Internal #
1-1879460-0
RL73N1JR24FTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。