TE Connectivity RL73N1JR33JTD
- 收藏
- 对比
RL73N1JR33JTD
2460-RL73N1JR33JTD
电阻器
--
大陆
立即发货

Surface Mount Resistors, Current Sensing Resistor, 2 Termination, 0603, Taped & Reeled, 5 %, Thick Film, Resistance Class Up to 1kΩ, .33 Ω, CGS RL73
1最小包装量--
RL73N1JR33JTD详情
TE Connectivity RL73N1JR33JTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1622824-7
TE Internal Description
RL73N 1J R33 5% 5K RL
Resistor Typeu2009
电流感应电阻
Number of Terminationsu2009
2
Package Size Codeu2009
0603
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
5
RL73N1JR33JTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。