TE Connectivity RL73V2ER012JTD
- 收藏
- 对比
RL73V2ER012JTD
2460-RL73V2ER012JTD
电阻器
--
大陆
立即发货

.012 Ω, Thick Film, Current Sensing Resistor Resistor, 5 %, 2 Termination, 1210, Taped & Reeled, Resistance Class Up to 1kΩ, .5 W, CGS RL73
1最小包装量--
RL73V2ER012JTD详情
TE Connectivity RL73V2ER012JTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2176173-2
TE Internal Description
RL73V 2E R012 5% 5K RL
Resistor Typeu2009
电流感应电阻
Number of Terminationsu2009
2
Package Size Codeu2009
1210
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
5
RL73V2ER012JTD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。