TE Connectivity RL73V2HR012FTE
- 收藏
- 对比
RL73V2HR012FTE
2460-RL73V2HR012FTE
电阻器
--
大陆
立即发货

.012 Ω, Thick Film, Current Sensing Resistor Resistor, 1 %, 2 Termination, 2010, Taped & Reeled, Resistance Class Up to 1kΩ, .75 W, CGS RL73
1最小包装量--
RL73V2HR012FTE详情
TE Connectivity RL73V2HR012FTE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-2176174-9
TE Internal Description
RL73V 2H R012 1% 4K RL
Resistor Typeu2009
电流感应电阻
Number of Terminationsu2009
2
Package Size Codeu2009
2010
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
1
RL73V2HR012FTE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。