TE Connectivity RMK-R285-PRINTER
- 收藏
- 对比
RMK-R285-PRINTER
2460-RMK-R285-PRINTER
无类别的
--
大陆
立即发货

RMK-R285-PRINTER datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
RMK-R285-PRINTER详情
TE Connectivity RMK-R285-PRINTER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
Rated permanent current Iu
400
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
RoHS
Non-Compliant
RMK-R285-PRINTER拓展信息







哦! 它是空的。