TE Connectivity RMW-115/34-1200/ADH-0
- 收藏
- 对比
RMW-115/34-1200/ADH-0
2460-RMW-115/34-1200/ADH-0
热缩管
--
大陆
立即发货

Black, 3:1, Dual Wall Tubing, Shrinks To 1.33 in [34 mm], Irradiated Modified Polyolefin, 115 mm [4.52 in] Inner Diameter, RAYCHEM RMW
1最小包装量--
RMW-115/34-1200/ADH-0详情
TE Connectivity RMW-115/34-1200/ADH-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
C12980-000
TE Internal Description
RMW-115/34-1200/ADH-0
Alias #
5-1199973-0
Primary Product Coloru2009
Black
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
115u2009mmu2009[u20094.52u2009inu2009]
Recovered Inside Diameter (Max)u2009
34u2009mmu2009[u20091.33u2009inu2009]
Shrink Ratiou2009
3:1
RMW-115/34-1200/ADH-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。