TE Connectivity RMW-160/50-1200/U-0
- 收藏
- 对比
RMW-160/50-1200/U-0
2460-RMW-160/50-1200/U-0
热缩管
--
大陆
立即发货

Black, 3:1, Single Wall Tubing, Shrinks To 1.96 in [50 mm], Irradiated Modified Polyolefin, 160 mm [6.29 in] Inner Diameter, RAYCHEM RMW
1最小包装量--
RMW-160/50-1200/U-0详情
TE Connectivity RMW-160/50-1200/U-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
E24686-000
TE Internal Description
RMW-160/50-1200/U-0
Alias #
3-1200451-9
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
160u2009mmu2009[u20096.29u2009inu2009]
Recovered Inside Diameter (Max)u2009
50u2009mmu2009[u20091.96u2009inu2009]
Shrink Ratiou2009
3:1
RMW-160/50-1200/U-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。