TE Connectivity RMW-35/12-200/ADH-0
- 收藏
- 对比
RMW-35/12-200/ADH-0
2460-RMW-35/12-200/ADH-0
热缩管
--
大陆
立即发货

Black, 3:1, Dual Wall Tubing, Shrinks To .472 in [12 mm], Irradiated Modified Polyolefin, 35 mm [1.37 in] Inner Diameter, RAYCHEM RMW
1最小包装量--
RMW-35/12-200/ADH-0详情
TE Connectivity RMW-35/12-200/ADH-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
3-1899532-2
Primary Product Coloru2009
Black
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
35u2009mmu2009[u20091.37u2009inu2009]
Recovered Inside Diameter (Max)u2009
12u2009mmu2009[u2009.472u2009inu2009]
Shrink Ratiou2009
3:1
TE Internal #
CH1323-000
TE Internal Description
RMW-35/12-200/ADH-0
RMW-35/12-200/ADH-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。